AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
IC MCU 8BIT 4KB FLASH 28VQFN
8-bit Microcontrollers - MCU 4KB FL,64B EE, 256B SRAM-12MHz
IC MCU 8BIT 4KB FLASH 28VQFN
IC MCU 8BIT 4KB FLASH 28VQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY48-MMURTR-ND | ATTINY48-MMUR | ATTINY48-MMUR | ATTINY48-MMUR | ATTINY48-MMUR | ATTINY48-MMUR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| Bits | Other; A/D 6x10b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 4 KB |