Microchip Technology, Inc. Microcontrollers ATTINY441-MUR

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY441-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY441-MURDKR-ND
Microcontrollers ATTINY441-MURDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY441-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY441-MURCT-ND
Microcontrollers ATTINY441-MURCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY441-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY441-MURTR-ND
Microcontrollers ATTINY441-MURTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATTINY441-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATTINY441-MUR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATTINY441-MUR
IC MCU 8BIT 4KB FLASH 20QFN Product overview: ATTINY441-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY441-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20QFN Product overview: ATTINY441-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY441-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1031001-ATTINY441-MUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1031001-ATTINY441-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1031001-ATTINY441-MUR
Win Source Part Number: 1031001-ATTINY441-MU R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® ATtiny Core Processor: AVR Speed: 16MHz Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: PWM Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 5.5V Alternative Parts (Cross-Reference): ATTINY44A-MU; ATTINY44A-MUR; ATTINY44A-MFRATTINY4 41MUR; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATTINY441-MURDK R-ND,ATTINY441-MURCT ,1611-ATTINY441-MURD KR,ATTINY441-MURTR,A TTINY441-MURDKR,1611 -ATTINY441-MURTR,161 1-ATTINY441-MURTRINA CTIVE,1611-ATTINY441 -MURDKRINACTIVE,1611 -ATTINY441-MURTR-ND, 1611-ATTINY441-MURCT Base Product Number: ATTINY441

Win Source Part Number: 1031001-ATTINY441-MUR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® ATtiny
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: PWM
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 5.5V
Alternative Parts (Cross-Reference): ATTINY44A-MU; ATTINY44A-MUR; ATTINY44A-MFRATTINY441MUR;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-ATTINY441-MURDKR-ND,ATTINY441-MURCT,1611-ATTINY441-MURDKR,ATTINY441-MURTR,ATTINY441-MURDKR,1611-ATTINY441-MURTR,1611-ATTINY441-MURTRINACTIVE,1611-ATTINY441-MURDKRINACTIVE,1611-ATTINY441-MURTR-ND,1611-ATTINY441-MURCT
Base Product Number: ATTINY441

Buy Now Datasheet
Microcontrollers - ATTINY441-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY441-MUR
Microcontrollers ATTINY441-MUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY441-MUR
Embedded - Microcontrollers ATTINY441-MUR
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet
IC MCU 8BIT 4KB FLASH 20QFN - 536-ATTINY441-MUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 4KB FLASH 20QFN
536-ATTINY441-MUR
IC MCU 8BIT 4KB FLASH 20QFN 536-ATTINY441-MUR
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY441-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY441-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY441-MUR
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY441-MUR
8-bit Microcontrollers - MCU ATTINY441-MUR
8-bit Microcontrollers - MCU 16MHz4X4mm20VQFN

8-bit Microcontrollers - MCU 16MHz4X4mm20VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY441-MURDKR-ND 685-ATTINY441-MUR 1031001-ATTINY441-MUR ATTINY441-MUR ATTINY441-MUR 536-ATTINY441-MUR ATTINY441-MUR ATTINY441-MUR
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 4KB FLASH 20QFN Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 12x10b
RAM 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 256 KB
ROM 4 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 790.881-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details