AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-TSSOP
IC MCU 8BIT 4KB FLASH 14TSSOP
IC MCU 8BIT 4KB FLASH 14TSSOP
IC MCU 8BIT 4KB FLASH 14TSSOP
IC MCU 8BIT 4KB FLASH 14TSSOP
IC MCU 8BIT 4KB FLASH 14TSSOP
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-TSSOP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY424-XFRTR-ND | ATTINY424-XFR | ATTINY424-XFR | ATTINY424-XFR | ATTINY424-XFR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 9x12b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 4 KB |