Microchip Technology, Inc. ATUC128D4

Description
32-bit AVR microcontroller featuring 128KB Flash, 16KB SRAM and Capacitive Touch Module. All of the QTouch channels can operate in a DMA-driven mode, known as DMATouch, that allows touch and proximity detection without CPU intervention. The same feature can be used to wake up the device from low-power sleep modes upon touch or proximity. This reduces the power consumption and gives greater performance. The UC3D devices deliver 61 Dhrystone MIPS (DMIPS) at 48 MHz. The UC3D is pin compatible with the UC3B series which offer an upgrade path for UC3D requiring more performance. Please Note: ATUC128D4 is considered a "Legacy" product and Not Recommended for New Designs – Please See our SAM and PIC32 families for equivalent solutions. Additional Features Microcontroller Features Core High Performance, Low Power 32-bit AVR® Microcontroller Memories 128Kbytes, and 64Kbytes Versions Internal High-Speed Flash 16Kbytes, Internal High-Speed SRAM, Single-Cycle Access at Full Speed Memory Controller (MC) Package 64-pin and 48-pin TQFP/QFN (51 and 35 GPIO Pins) Peripheral Features One Synchronous Serial Controller (SSC) Device 2.0 full speed and low speed Three 16-bit Timer/Counter (TC) Channels 7 PWM Channels (PWMA) Three Universal Synchronous/Asynchro nous Receiver/Transmitter s (USART) One Master/Slave Serial Peripheral Interfaces (SPI) with Chip Select Signals One Master and One Slave Two-Wire Interfaces (TWI), 400kbit/s I2C-compatible One 8-channel Analog-To-Digital Converter (ADC) One Inter-IC Sound Controller (IISC) with Stereo Capabilities Autonomous Capacitive Touch Button (QTouch®) Capture One Programmable Glue Logic Controller(GLOC) for General Purpose PCB Design Analog Features One 8-channel Analog-To-Digital Converter (ADC) Performance Up to 61 DMIPS Running at 48MHz from Flash (1 Flash Wait State) Up to 34 DMIPS Running at 24MHz from Flash (0 Flash Wait State) Debugger Development Support On-Chip Non-Intrusive Debug System Nexus Class 2+, Runtime Control aWire™ Single-Pin Programming and Debug Interface Muxed with Reset Pin
Datasheet
Description
32-bit AVR microcontroller featuring 128KB Flash, 16KB SRAM and Capacitive Touch Module. All of the QTouch channels can operate in a DMA-driven mode, known as DMATouch, that allows touch and proximity detection without CPU intervention. The same feature can be used to wake up the device from low-power sleep modes upon touch or proximity. This reduces the power consumption and gives greater performance. The UC3D devices deliver 61 Dhrystone MIPS (DMIPS) at 48 MHz. The UC3D is pin compatible with the UC3B series which offer an upgrade path for UC3D requiring more performance. Please Note: ATUC128D4 is considered a "Legacy" product and Not Recommended for New Designs – Please See our SAM and PIC32 families for equivalent solutions. Additional Features Microcontroller Features Core High Performance, Low Power 32-bit AVR® Microcontroller Memories 128Kbytes, and 64Kbytes Versions Internal High-Speed Flash 16Kbytes, Internal High-Speed SRAM, Single-Cycle Access at Full Speed Memory Controller (MC) Package 64-pin and 48-pin TQFP/QFN (51 and 35 GPIO Pins) Peripheral Features One Synchronous Serial Controller (SSC) Device 2.0 full speed and low speed Three 16-bit Timer/Counter (TC) Channels 7 PWM Channels (PWMA) Three Universal Synchronous/Asynchro nous Receiver/Transmitter s (USART) One Master/Slave Serial Peripheral Interfaces (SPI) with Chip Select Signals One Master and One Slave Two-Wire Interfaces (TWI), 400kbit/s I2C-compatible One 8-channel Analog-To-Digital Converter (ADC) One Inter-IC Sound Controller (IISC) with Stereo Capabilities Autonomous Capacitive Touch Button (QTouch®) Capture One Programmable Glue Logic Controller(GLOC) for General Purpose PCB Design Analog Features One 8-channel Analog-To-Digital Converter (ADC) Performance Up to 61 DMIPS Running at 48MHz from Flash (1 Flash Wait State) Up to 34 DMIPS Running at 24MHz from Flash (0 Flash Wait State) Debugger Development Support On-Chip Non-Intrusive Debug System Nexus Class 2+, Runtime Control aWire™ Single-Pin Programming and Debug Interface Muxed with Reset Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATUC128D4 - Microchip Technology, Inc.
Chandler, AZ, United States
32-bit AVR microcontroller featuring 128KB Flash, 16KB SRAM and Capacitive Touch Module. All of the QTouch channels can operate in a DMA-driven mode, known as DMATouch, that allows touch and proximity detection without CPU intervention. The same feature can be used to wake up the device from low-power sleep modes upon touch or proximity. This reduces the power consumption and gives greater performance. The UC3D devices deliver 61 Dhrystone MIPS (DMIPS) at 48 MHz. The UC3D is pin compatible with the UC3B series which offer an upgrade path for UC3D requiring more performance. Please Note: ATUC128D4 is considered a "Legacy" product and Not Recommended for New Designs – Please See our SAM and PIC32 families for equivalent solutions. Additional Features Microcontroller Features Core High Performance, Low Power 32-bit AVR® Microcontroller Memories 128Kbytes, and 64Kbytes Versions Internal High-Speed Flash 16Kbytes, Internal High-Speed SRAM, Single-Cycle Access at Full Speed Memory Controller (MC) Package 64-pin and 48-pin TQFP/QFN (51 and 35 GPIO Pins) Peripheral Features One Synchronous Serial Controller (SSC) Device 2.0 full speed and low speed Three 16-bit Timer/Counter (TC) Channels 7 PWM Channels (PWMA) Three Universal Synchronous/Asynchro nous Receiver/Transmitter s (USART) One Master/Slave Serial Peripheral Interfaces (SPI) with Chip Select Signals One Master and One Slave Two-Wire Interfaces (TWI), 400kbit/s I2C-compatible One 8-channel Analog-To-Digital Converter (ADC) One Inter-IC Sound Controller (IISC) with Stereo Capabilities Autonomous Capacitive Touch Button (QTouch®) Capture One Programmable Glue Logic Controller(GLOC) for General Purpose PCB Design Analog Features One 8-channel Analog-To-Digital Converter (ADC) Performance Up to 61 DMIPS Running at 48MHz from Flash (1 Flash Wait State) Up to 34 DMIPS Running at 24MHz from Flash (0 Flash Wait State) Debugger Development Support On-Chip Non-Intrusive Debug System Nexus Class 2+, Runtime Control aWire™ Single-Pin Programming and Debug Interface Muxed with Reset Pin

32-bit AVR microcontroller featuring 128KB Flash, 16KB SRAM and Capacitive Touch Module.

All of the QTouch channels can operate in a DMA-driven mode, known as DMATouch, that allows touch and proximity detection without CPU intervention. The same feature can be used to wake up the device from low-power sleep modes upon touch or proximity.

This reduces the power consumption and gives greater performance. The UC3D devices deliver 61 Dhrystone MIPS (DMIPS) at 48 MHz. The UC3D is pin compatible with the UC3B series which offer an upgrade path for UC3D requiring more performance.

Please Note: ATUC128D4 is considered a "Legacy" product and Not Recommended for New Designs – Please See our SAM and PIC32 families for equivalent solutions.

Additional Features

    Microcontroller Features Core
    • High Performance, Low Power 32-bit AVR® Microcontroller
    Memories
    • 128Kbytes, and 64Kbytes Versions Internal High-Speed Flash
    • 16Kbytes, Internal High-Speed SRAM, Single-Cycle Access at Full Speed
    • Memory Controller (MC)
    Package
    • 64-pin and 48-pin TQFP/QFN (51 and 35 GPIO Pins)
    Peripheral Features
    • One Synchronous Serial Controller (SSC)
    • Device 2.0 full speed and low speed
    • Three 16-bit Timer/Counter (TC) Channels
    • 7 PWM Channels (PWMA)
    • Three Universal Synchronous/Asynchronous Receiver/Transmitters (USART)
    • One Master/Slave Serial Peripheral Interfaces (SPI) with Chip Select Signals
    • One Master and One Slave Two-Wire Interfaces (TWI), 400kbit/s I2C-compatible
    • One 8-channel Analog-To-Digital Converter (ADC)
    • One Inter-IC Sound Controller (IISC) with Stereo Capabilities
    • Autonomous Capacitive Touch Button (QTouch®) Capture
    • One Programmable Glue Logic Controller(GLOC) for General Purpose PCB Design
    Analog Features
    • One 8-channel Analog-To-Digital Converter (ADC)
    Performance
    • Up to 61 DMIPS Running at 48MHz from Flash (1 Flash Wait State)
    • Up to 34 DMIPS Running at 24MHz from Flash (0 Flash Wait State)
    Debugger Development Support
    • On-Chip Non-Intrusive Debug System
    • Nexus Class 2+, Runtime Control
    • aWire™ Single-Pin Programming and Debug Interface Muxed with Reset Pin
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATUC128D4
Clock Speed 48 MHz
Bits Other; 10-bit
Number 6
RAM 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details