Manufacturer: Microchip Technology
Win Source Part Number: 804987-ATTINY9-TSHR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 12MHz
Core Size: 8-Bit
Peripherals: POR, PWM, WDT
Number of I/O: 4
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
RAM Size: 32 x 8
Oscillator Type: Internal
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Part Number Series: ATTINY9
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
IC MCU 8BIT 1KB FLASH SOT23-6 Product overview: ATTINY9-TSHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY9-TSHR can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6
IC MCU 8BIT 1KB FLASH SOT23-6
IC MCU 8BIT 1KB FLASH SOT23-6
8-bit Microcontrollers - MCU 1KB FLASH 32B SRAM ADC TIMER 12MHz
MICROCONTROLLER MCU, 8 BIT, ATTINY, 12MHZ, SOT-23-6; Product Range:AVR ATtiny Family ATtiny9 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:1KB; RAM Memory Size:30Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; MSL:- RoHS Compliant: Yes
MCU, 8BIT, 12MHZ, SOT-23-6; Product Range:AVR ATtiny Family ATtiny9 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:1KB; RAM Memory Size:30Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; No. of I/O s:4I/O s RoHS Compliant: Yes
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6
IC MCU 8BIT 1KB FLASH SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 804987-ATTINY9-TSHR | 685-ATTINY9-TSHR | 150-ATTINY9-TSHRDKR-ND | ATTINY9-TSHR | ATTINY9-TSHR | ATTINY9-TSHR | 68T3864 | 41AH8368 | ATTINY9-TSHR | ATTINY9-TSHR |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY9-TSHR | 8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Sot-23-6; Product Range Microchip | Mcu, 8Bit, 12Mhz, Sot-23-6; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| RAM | 1 KB | 0.0320 KB | 0.0320 KB | 0.0320 KB | 32 KB | 0.0300 KB | 0.0300 KB | 0.0320 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts |