IC MCU 8BIT 4KB FLASH 8SOIC Product overview: ATTINY402-SSNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY402-SSNR can be used for catalog matching and distributor lookup.
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
Microchip Technology, ATTINY402-SSNR
Microchip Technology, ATTINY402-SSNR
Microchip Technology, ATTINY402-SSNR
Win Source Part Number: 1120348-ATTINY402-SS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: tinyAVR™ 0, Functional Safety (FuSa)
Core Processor: AVR
Speed: 20MHz
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 256 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): ATTINY402SSNR;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATTINY402-SSNRDKR,AT
Base Product Number: ATTINY402
IC MCU 8BIT 4KB FLASH 8SOIC
8-bit Microcontrollers - MCU 20MHz, 4KB, SOIC8, Ind 105C, Green, T&R
4KB 1.8V~5.5V AVR 20MHz FLASH 6 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
IC MCU 8BIT 4KB FLASH 8SOIC
IC MCU 8BIT 4KB FLASH 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY402-SSNR | ATTINY402-SSNRTR-ND | 1871860 | 1871860P | 1120348-ATTINY402-SSNR | ATTINY402-SSNR | ATTINY402-SSNR | ATTINY402-SSNR | ATTINY402-SSNR | ATTINY402-SSNR | ATTINY402-SSNR |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||||
| RAM | 0.2560 KB | 0.2560 KB | 4 KB | 0.2560 KB | 256 KB | 0.2560 KB | |||||
| ROM | 0.1280 KB | 4 KB | 4 KB | 4 KB | 128 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |