Microchip Technology, Inc. Microcontrollers ATTINY40-MMHR

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY40-MMHRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY40-MMHRCT-ND
Microcontrollers ATTINY40-MMHRCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY40-MMHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY40-MMHRTR-ND
Microcontrollers ATTINY40-MMHRTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY40-MMHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY40-MMHRDKR-ND
Microcontrollers ATTINY40-MMHRDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATTINY40-MMHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATTINY40-MMHR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATTINY40-MMHR
IC MCU 8BIT 4KB FLASH 20VQFN Product overview: ATTINY40-MMHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY40-MMHR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20VQFN Product overview: ATTINY40-MMHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY40-MMHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY40-MMHR - 1020560-ATTINY40-MMHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY40-MMHR
1020560-ATTINY40-MMHR
Embedded - Embedded - Microcontrollers - ATTINY40-MMHR 1020560-ATTINY40-MMHR
Manufacturer: Microchip Technology Win Source Part Number: 1020560-ATTINY40-MMH R Packaging: Reel - TR Core Processor: AVR Number of I/O: 18 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3x3) Speed(Frequency): 12MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020560-ATTINY40-MMHR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 18
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3x3)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Embedded - Microcontrollers - ATTINY40-MMHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY40-MMHR
Embedded - Microcontrollers ATTINY40-MMHR
IC MCU 8BIT 4KB FLASH 20VQFN

IC MCU 8BIT 4KB FLASH 20VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY40-MMHR
8-bit Microcontrollers - MCU ATTINY40-MMHR
8-bit Microcontrollers - MCU AVR 4KB FL 256B SRAM ADC 2T-12MHz NiPdAu

8-bit Microcontrollers - MCU AVR 4KB FL 256B SRAM ADC 2T-12MHz NiPdAu

Buy Now Datasheet
Microcontrollers - ATTINY40-MMHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY40-MMHR
Microcontrollers ATTINY40-MMHR
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY40-MMHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY40-MMHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY40-MMHR
IC MCU 8BIT 4KB FLASH 20VQFN

IC MCU 8BIT 4KB FLASH 20VQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY40-MMHRCT-ND 685-ATTINY40-MMHR 1020560-ATTINY40-MMHR ATTINY40-MMHR ATTINY40-MMHR ATTINY40-MMHR ATTINY40-MMHR
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY40-MMHR Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Bits Other; A/D 12x10b
RAM 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers