Microchip Technology, Inc. Microcontrollers ATXMEGA128A1U-AU

Description
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
Request a Quote
Description
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATXMEGA128A1U-AU is an 8/16-bit microcontroller from the AVR XMEGA family, featuring a maximum operating frequency of 32MHz and capable of executing instructions in a single clock cycle. It includes 128KB of Flash memory, 8KB of SRAM, and 2KB of EEPROM, making it suitable for applications requiring substantial nonvolatile memory. The device supports a variety of peripherals, including a USB 2.0 interface, multiple USARTs, I2C, SPI, and a four-channel DMA controller, enhancing its versatility for complex tasks. This microcontroller also incorporates advanced features such as two 12-bit ADCs, two DACs, and multiple timer/counter configurations, which can be beneficial for real-time applications. It operates within a voltage range of 1.6V to 3.6V and is available in a 100-pin TQFP package. The ATXMEGA128A1U-AU is designed for low-power applications, making it suitable for industrial control, factory automation, and medical devices.

Datasheet Summary
Powered by GS/AI

The ATXMEGA128A1U-AU is an 8/16-bit microcontroller from the AVR XMEGA family, featuring a maximum operating frequency of 32MHz and capable of executing instructions in a single clock cycle. It includes 128KB of Flash memory, 8KB of SRAM, and 2KB of EEPROM, making it suitable for applications requiring substantial nonvolatile memory. The device supports a variety of peripherals, including a USB 2.0 interface, multiple USARTs, I2C, SPI, and a four-channel DMA controller, enhancing its versatility for complex tasks. This microcontroller also incorporates advanced features such as two 12-bit ADCs, two DACs, and multiple timer/counter configurations, which can be beneficial for real-time applications. It operates within a voltage range of 1.6V to 3.6V and is available in a 100-pin TQFP package. The ATXMEGA128A1U-AU is designed for low-power applications, making it suitable for industrial control, factory automation, and medical devices.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA128A1U-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A1U-AU-ND
Microcontrollers ATXMEGA128A1U-AU-ND
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA128A1U-AU - 010498-ATXMEGA128A1U-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA128A1U-AU
010498-ATXMEGA128A1U-AU
Embedded - Embedded - Microcontrollers - ATXMEGA128A1U-AU 010498-ATXMEGA128A1U-AU
Manufacturer: Microchip Technology Win Source Part Number: 010498-ATXMEGA128A1U -AU Packaging: Tray Core Processor: AVR Number of I/O: 78 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b, D/A 4x12b Family Name: ATxmega128A1U Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): ATxmega128A1U-C7UR; ATxmega128A1U-AUR; ATXMEGA128A1U-AN; ECCN: 5A992.c Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010498-ATXMEGA128A1U-AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 78
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b, D/A 4x12b
Family Name: ATxmega128A1U
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): ATxmega128A1U-C7UR; ATxmega128A1U-AUR; ATXMEGA128A1U-AN;
ECCN: 5A992.c
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 1331693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331693
Microcontrollers 1331693
MCU,AVRXMEGA,32MHz,1 28K+8K Flash,TQFP100

MCU,AVRXMEGA,32MHz,128K+8K Flash,TQFP100

Supplier's Site
Microcontrollers - 1331693P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331693P
Microcontrollers 1331693P
MCU,AVRXMEGA,32MHz,1 28K+8K Flash,TQFP100

MCU,AVRXMEGA,32MHz,128K+8K Flash,TQFP100

Supplier's Site
128KB Embedded Microcontroller MCU - 685-ATXMEGA128A1U-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-ATXMEGA128A1U-AU
128KB Embedded Microcontroller MCU 685-ATXMEGA128A1U-AU
IC MCU 8/16B 128KB FLASH 100TQFP Product overview: ATXMEGA128A1U-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1U-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16B 128KB FLASH 100TQFP Product overview: ATXMEGA128A1U-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1U-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128A1U-AU
8-bit Microcontrollers - MCU ATXMEGA128A1U-AU
8-bit Microcontrollers - MCU 100TQFP, IND TEMP GREEN, 1.6-3.6V

8-bit Microcontrollers - MCU 100TQFP, IND TEMP GREEN, 1.6-3.6V

Buy Now Datasheet
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-100; Product Range Microchip - 15AC6278 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-100; Product Range Microchip
15AC6278
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-100; Product Range Microchip 15AC6278
MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP; No. of RoHS Compliant: Yes

MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-100; Product Range Microchip - 92T0881 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-100; Product Range Microchip
92T0881
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-100; Product Range Microchip 92T0881
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128A1U-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A1U-AU
Microcontrollers ATXMEGA128A1U-AU
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A1U-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A1U-AU
Microcontrollers ATXMEGA128A1U-AU
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A1U-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128A1U-AU
Microcontrollers ATXMEGA128A1U-AU
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128A1U-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128A1U-AU
Microcontrollers ATXMEGA128A1U-AU
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128A1U-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128A1U-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128A1U-AU
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - ATXMEGA128A1U-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128A1U-AU
Embedded - Microcontrollers ATXMEGA128A1U-AU
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA128A1U-AU-ND 010498-ATXMEGA128A1U-AU 1331693 1331693P 685-ATXMEGA128A1U-AU ATXMEGA128A1U-AU 15AC6278 ATXMEGA128A1U-AU ATXMEGA128A1U-AU ATXMEGA128A1U-AU ATXMEGA128A1U-AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA128A1U-AU Microcontrollers Microcontrollers 128KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-100; Product Range Microchip Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8 bit, 16bit 16 Bit; 16bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 4x12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
BGA Embedded Microcontroller MCU - 769-ADM5120X-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
RAM 16 KB
Serial Interface Ethernet, UART, USB
Package Type Other; Tray
View Details
6 suppliers
Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details