Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATUC256L4U-D3HT ATUC256L4U-D3HT

Description
Manufacturer: Microchip Technology Win Source Part Number: 079322-ATUC256L4U-D3 HT Packaging: Tray Core Processor: AVR Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079322-ATUC256L4U-D3 HT Packaging: Tray Core Processor: AVR Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATUC256L4U-D3HT - 079322-ATUC256L4U-D3HT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATUC256L4U-D3HT
079322-ATUC256L4U-D3HT
Embedded - Embedded - Microcontrollers - ATUC256L4U-D3HT 079322-ATUC256L4U-D3HT
Manufacturer: Microchip Technology Win Source Part Number: 079322-ATUC256L4U-D3 HT Packaging: Tray Core Processor: AVR Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079322-ATUC256L4U-D3HT
Packaging: Tray
Core Processor: AVR
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TLLGA (5.5x5.5)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ATUC256L4U-D3HT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATUC256L4U-D3HT-ND
Microcontrollers ATUC256L4U-D3HT-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATUC256L4U-D3HT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATUC256L4U-D3HT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATUC256L4U-D3HT
IC MCU 32BIT 256KB FLASH 48TLLGA Product overview: ATUC256L4U-D3HT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC256L4U-D3HT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48TLLGA Product overview: ATUC256L4U-D3HT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC256L4U-D3HT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATUC256L4U-D3HT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATUC256L4U-D3HT
Embedded - Microcontrollers ATUC256L4U-D3HT
IC MCU 32BIT 256KB FLASH 48TLLGA

IC MCU 32BIT 256KB FLASH 48TLLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATUC256L4U-D3HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATUC256L4U-D3HT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATUC256L4U-D3HT
IC MCU 32BIT 256KB FLASH 48TLLGA

IC MCU 32BIT 256KB FLASH 48TLLGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
ATUC256L4U-D3HT
32-bit Microcontrollers - MCU ATUC256L4U-D3HT
32-bit Microcontrollers - MCU UC3L-256KB Fl 48TLLGA 85C Grn

32-bit Microcontrollers - MCU UC3L-256KB Fl 48TLLGA 85C Grn

Buy Now Datasheet
Microcontrollers - ATUC256L4U-D3HT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC256L4U-D3HT
Microcontrollers ATUC256L4U-D3HT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079322-ATUC256L4U-D3HT ATUC256L4U-D3HT-ND 685-ATUC256L4U-D3HT ATUC256L4U-D3HT ATUC256L4U-D3HT ATUC256L4U-D3HT ATUC256L4U-D3HT
Product Name Embedded - Embedded - Microcontrollers - ATUC256L4U-D3HT Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details