Microchip Technology, Inc. Microcontrollers ATTINY416-MNR

Description
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)
Request a Quote Datasheet
Description
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY416-MNRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY416-MNRCT-ND
Microcontrollers ATTINY416-MNRCT-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY416-MNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY416-MNRDKR-ND
Microcontrollers ATTINY416-MNRDKR-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY416-MNRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY416-MNRTR-ND
Microcontrollers ATTINY416-MNRTR-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY416-MNR - 846607-ATTINY416-MNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY416-MNR
846607-ATTINY416-MNR
Embedded - Embedded - Microcontrollers - ATTINY416-MNR 846607-ATTINY416-MNR
Manufacturer: Microchip Technology Win Source Part Number: 846607-ATTINY416-MNR Series: tinyAVR™ 1, Functional Safety (FuSa) Features: series Microcontroller IC Package: Reel - TR Number of I/O: 18 Family Name: ATTINY416 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.31.0001 Other Part Number: ATTINY416-MNRDKR, ATTINY416-MNRTR, ATTINY416-MNRCT

Manufacturer: Microchip Technology
Win Source Part Number: 846607-ATTINY416-MNR
Series: tinyAVR™ 1, Functional Safety (FuSa)
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 18
Family Name: ATTINY416
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
Other Part Number: ATTINY416-MNRDKR, ATTINY416-MNRTR, ATTINY416-MNRCT

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATTINY416-MNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATTINY416-MNR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATTINY416-MNR
IC MCU 8BIT 4KB FLASH 20VQFN Product overview: ATTINY416-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY416-MNR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20VQFN Product overview: ATTINY416-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY416-MNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY416-MNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY416-MNR
Microcontrollers ATTINY416-MNR
IC MCU 8BIT 4KB FLASH 20VQFN

IC MCU 8BIT 4KB FLASH 20VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY416-MNR
8-bit Microcontrollers - MCU ATTINY416-MNR
8-bit Microcontrollers - MCU 105C Green 20MHz QFN 20 T&R

8-bit Microcontrollers - MCU 105C Green 20MHz QFN 20 T&R

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY416-MNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY416-MNR
Embedded - Microcontrollers ATTINY416-MNR
IC MCU 8BIT 4KB FLASH 20VQFN

IC MCU 8BIT 4KB FLASH 20VQFN

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATTINY416-MNR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATTINY416-MNR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATTINY416-MNR
4KB 256Byte FLASH 18 1.8V~5.5V AVR 20MHz QFN-20-EP(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

4KB 256Byte FLASH 18 1.8V~5.5V AVR 20MHz QFN-20-EP(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 8Bit, 20Mhz, Vqfn-20; Product Range Microchip - 07AH6440 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Vqfn-20; Product Range Microchip
07AH6440
Mcu, 8Bit, 20Mhz, Vqfn-20; Product Range Microchip 07AH6440
MCU, 8BIT, 20MHZ, VQFN-20; Product Range:AVR Family ATtiny416 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:VQFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, VQFN-20; Product Range:AVR Family ATtiny416 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:VQFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATTINY416-MNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY416-MNR
Microcontrollers ATTINY416-MNR
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY416-MNRCT-ND 846607-ATTINY416-MNR 685-ATTINY416-MNR ATTINY416-MNR ATTINY416-MNR ATTINY416-MNR ATTINY416-MNR 07AH6440 ATTINY416-MNR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY416-MNR 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 8Bit, 20Mhz, Vqfn-20; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 1x8b Other; 10bit
RAM 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 4 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details