Microchip Technology, Inc. Microcontrollers ATUC256L3U-Z3UR

Description
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATUC256L3U-Z3URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATUC256L3U-Z3URTR-ND
Microcontrollers ATUC256L3U-Z3URTR-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATUC256L3U-Z3URCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATUC256L3U-Z3URCT-ND
Microcontrollers ATUC256L3U-Z3URCT-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATUC256L3U-Z3URDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATUC256L3U-Z3URDKR-ND
Microcontrollers ATUC256L3U-Z3URDKR-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATUC256L3U-Z3UR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATUC256L3U-Z3UR
IC MCU 32BIT 256KB FLASH 64QFN Product overview: ATUC256L3U-Z3UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC256L3U-Z3UR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64QFN Product overview: ATUC256L3U-Z3UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC256L3U-Z3UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATUC256L3U-Z3UR - 079321-ATUC256L3U-Z3UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATUC256L3U-Z3UR
079321-ATUC256L3U-Z3UR
Embedded - Embedded - Microcontrollers - ATUC256L3U-Z3UR 079321-ATUC256L3U-Z3UR
Manufacturer: Microchip Technology Win Source Part Number: 079321-ATUC256L3U-Z3 UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079321-ATUC256L3U-Z3UR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
ATUC256L3U-Z3UR
32-bit Microcontrollers - MCU ATUC256L3U-Z3UR
32-bit Microcontrollers - MCU UC3L-256KB Flash 64QFN 85C green T&R

32-bit Microcontrollers - MCU UC3L-256KB Flash 64QFN 85C green T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATUC256L3U-Z3UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATUC256L3U-Z3UR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATUC256L3U-Z3UR
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site
IC MCU 32BIT 256KB FLASH 64VQFN - 536-ATUC256L3U-Z3UR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 64VQFN
536-ATUC256L3U-Z3UR
IC MCU 32BIT 256KB FLASH 64VQFN 536-ATUC256L3U-Z3UR
IC MCU 32BIT 256KB FLASH 64VQFN

IC MCU 32BIT 256KB FLASH 64VQFN

Supplier's Site
Microcontrollers - ATUC256L3U-Z3UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC256L3U-Z3UR
Microcontrollers ATUC256L3U-Z3UR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - ATUC256L3U-Z3UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATUC256L3U-Z3UR
Embedded - Microcontrollers ATUC256L3U-Z3UR
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATUC256L3U-Z3URTR-ND 685-ATUC256L3U-Z3UR 079321-ATUC256L3U-Z3UR ATUC256L3U-Z3UR ATUC256L3U-Z3UR 536-ATUC256L3U-Z3UR ATUC256L3U-Z3UR ATUC256L3U-Z3UR
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATUC256L3U-Z3UR 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 256KB FLASH 64VQFN Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details