Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU ATUC128D3-A2UT

Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 48MHz, CMOS, PQFP64
Request a Quote
Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 48MHz, CMOS, PQFP64
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATUC128D3-A2UT is a high-performance, low-power 32-bit AVR microcontroller designed for embedded applications. It operates at speeds up to 48MHz, delivering up to 61 DMIPS performance. The microcontroller features a compact RISC instruction set, including DSP instructions, and supports atomic bit manipulation. It includes 128KB of internal flash memory with single-cycle access and a 16KB SRAM, both optimized for speed and efficiency. This microcontroller is equipped with a rich set of peripherals, including a USB 2.0 interface, multiple serial communication options (USART, SPI, TWI), and an 8-channel ADC. It also supports advanced features such as a programmable glue logic controller, a watchdog timer, and an asynchronous timer with real-time clock capabilities. The device is designed for low power consumption, with features like SleepWalking power management and a wide operating voltage range of 1.65V to 3.6V. The ATUC128D3-A2UT is suitable for applications requiring high computational capability and efficient data handling, making it a versatile choice for engineers looking to implement complex embedded systems.

Datasheet Summary
Powered by GS/AI

The ATUC128D3-A2UT is a high-performance, low-power 32-bit AVR microcontroller designed for embedded applications. It operates at speeds up to 48MHz, delivering up to 61 DMIPS performance. The microcontroller features a compact RISC instruction set, including DSP instructions, and supports atomic bit manipulation. It includes 128KB of internal flash memory with single-cycle access and a 16KB SRAM, both optimized for speed and efficiency. This microcontroller is equipped with a rich set of peripherals, including a USB 2.0 interface, multiple serial communication options (USART, SPI, TWI), and an 8-channel ADC. It also supports advanced features such as a programmable glue logic controller, a watchdog timer, and an asynchronous timer with real-time clock capabilities. The device is designed for low power consumption, with features like SleepWalking power management and a wide operating voltage range of 1.65V to 3.6V. The ATUC128D3-A2UT is suitable for applications requiring high computational capability and efficient data handling, making it a versatile choice for engineers looking to implement complex embedded systems.

Suppliers

Company
Product
Description
Supplier Links
 - ATUC128D3-A2UT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 48MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 48MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATUC128D3-A2UT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATUC128D3-A2UT
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: ATUC128D3-A2UT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC128D3-A2UT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: ATUC128D3-A2UT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC128D3-A2UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATUC128D3-A2UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATUC128D3-A2UT-ND
Microcontrollers ATUC128D3-A2UT-ND
AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1611-ATUC128D3-A2UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
1611-ATUC128D3-A2UT-ND
Microcontrollers 1611-ATUC128D3-A2UT-ND
AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATUC128D3-A2UT - 862592-ATUC128D3-A2UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATUC128D3-A2UT
862592-ATUC128D3-A2UT
Embedded - Embedded - Microcontrollers - ATUC128D3-A2UT 862592-ATUC128D3-A2UT
Manufacturer: Microchip Technology Win Source Part Number: 862592-ATUC128D3-A2U T Series: AVR®32 UC3 D Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) Core Processor: AVR Speed: 48MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: ATUC128 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATUC128D3A2UT, 1611-ATUC128D3-A2UT

Manufacturer: Microchip Technology
Win Source Part Number: 862592-ATUC128D3-A2UT
Series: AVR®32 UC3 D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Core Processor: AVR
Speed: 48MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: ATUC128
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATUC128D3A2UT, 1611-ATUC128D3-A2UT

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
ATUC128D3-A2UT
32-bit Microcontrollers - MCU ATUC128D3-A2UT
32-bit Microcontrollers - MCU UC3D3 128KB FL 85C

32-bit Microcontrollers - MCU UC3D3 128KB FL 85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATUC128D3-A2UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATUC128D3-A2UT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATUC128D3-A2UT
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - ATUC128D3-A2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC128D3-A2UT
Microcontrollers ATUC128D3-A2UT
AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATUC128D3-A2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC128D3-A2UT
Microcontrollers ATUC128D3-A2UT
AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATUC128D3-A2UT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATUC128D3-A2UT
Embedded - Microcontrollers ATUC128D3-A2UT
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATUC128D3-A2UT 685-ATUC128D3-A2UT ATUC128D3-A2UT-ND 862592-ATUC128D3-A2UT ATUC128D3-A2UT ATUC128D3-A2UT ATUC128D3-A2UT ATUC128D3-A2UT
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATUC128D3-A2UT 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; TQFP; Other; TQFP64 Other; Bulk LFQP; Other; 64-LQFP QFP; Other; 64-LQFP (10x10) Other; 64-LQFP QFP; Other; 64-LQFP
RAM 16 KB 16 KB 128 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details