20MHz, 32KB, SOIC20, Ind 85C, Green
20MHz, 32KB, SOIC20, Ind 85C, Green
20MHz, 32KB, SOIC20, Ind 85C, Green
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 20-SOIC
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 20-SOIC
20MHZ, 32KB, SOIC20, IND 85C, GR
20MHZ, 32KB, SOIC20, IND 85C, GR
32KB 1.8V~5.5V AVR 20MHz 18 SOIC-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2343721 | 150-ATTINY3226-SU-ND | ATTINY3226-SU | ATTINY3226-SU | ATTINY3226-SU | ATTINY3226-SU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Data Bus | 16 Bit; 16bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| ROM | 32 KB | 32 KB | ||||
| Package Type | SOIC; Other; SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC | |
| Pin Count | 20 | |||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |