Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU ATTINY84A-MMHR

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC20
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY84A-MMHR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC20

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC20

Supplier's Site Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATTINY84A-MMHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATTINY84A-MMHR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATTINY84A-MMHR
IC MCU 8BIT 8KB FLASH 20VQFN Product overview: ATTINY84A-MMHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY84A-MMHR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20VQFN Product overview: ATTINY84A-MMHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY84A-MMHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY84A-MMHR - 010493-ATTINY84A-MMHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY84A-MMHR
010493-ATTINY84A-MMHR
Embedded - Embedded - Microcontrollers - ATTINY84A-MMHR 010493-ATTINY84A-MMHR
Manufacturer: Microchip Technology Win Source Part Number: 010493-ATTINY84A-MMH R Packaging: Reel - TR Core Processor: AVR Number of I/O: 12 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATTINY84A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3x3) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATTINY84A-MMH; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 010493-ATTINY84A-MMHR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 12
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATTINY84A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3x3)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): ATTINY84A-MMH;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Microcontrollers - ATTINY84A-MMHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY84A-MMHRDKR-ND
Microcontrollers ATTINY84A-MMHRDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY84A-MMHRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY84A-MMHRCT-ND
Microcontrollers ATTINY84A-MMHRCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY84A-MMHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY84A-MMHRTR-ND
Microcontrollers ATTINY84A-MMHRTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY84A-MMHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY84A-MMHR
Microcontrollers ATTINY84A-MMHR
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY84A-MMHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY84A-MMHR
Microcontrollers ATTINY84A-MMHR
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY84A-MMHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY84A-MMHR
Embedded - Microcontrollers ATTINY84A-MMHR
IC MCU 8BIT 8KB FLASH 20VQFN

IC MCU 8BIT 8KB FLASH 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY84A-MMHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY84A-MMHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY84A-MMHR
IC MCU 8BIT 8KB FLASH 20VQFN

IC MCU 8BIT 8KB FLASH 20VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY84A-MMHR
8-bit Microcontrollers - MCU ATTINY84A-MMHR
8-bit Microcontrollers - MCU 20MHz Ind Grade

8-bit Microcontrollers - MCU 20MHz Ind Grade

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY84A-MMHR 685-ATTINY84A-MMHR 010493-ATTINY84A-MMHR ATTINY84A-MMHRDKR-ND ATTINY84A-MMHR ATTINY84A-MMHR ATTINY84A-MMHR ATTINY84A-MMHR
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY84A-MMHR Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash EEPROM; EEPROM Flash; FLASH Flash
Package Type Other; LCC20 Other; Tape & Reel (TR) Other; 20-VQFN (3x3) Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAHXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers