Microchip Technology, Inc. SPI+UART to Wi-Fi & BLE module atwinc3400

Description
Microchip's ATWINC3400 is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller module. It is the ideal add-on to existing microcontroller (MCU) solutions, offering Wi-Fi® and Bluetooth® Low Energy (BLE) network capabilities through a SPI-to-Wi-Fi interface. The ATWINC3400 connects to any Microchip PIC® or SAM MCU with minimal resource requirements. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. The ATWINC3400’s most advanced mode is a single-stream 1 x 1 802.11n mode. The ATWINC3400 features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE functionality. The only external clock source needed for the ATWINC3400 is a high-speed crystal or oscillator. The ATWINC3400 is available in a 36-pin module with dimensions of 22.4 x 14.7 mm. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. The latest major firmware release is: v1.4.1. This is available as a firmware package - The v1.4.1 firmware package and release notes are available in the documents section of this page. Click here for our Firmware Release Summary Latest module firmware available: ATWINC3400-MR210CA13 1 ATWINC3400-MR210UA13 1 Looking for a chip level solution? Check out the IC solution here ATWINC3400-IC For product comparison, please consider: ATWINC1500, ATWILC1000, ATWILC3000, ATWINC3400-IC Additional Features IEEE 802.11 b/g/n 20MHz (1x1) Wi-Fi plus Bluetooth 5 Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS Supported Security Protocols: WPA/WPA2 Personal, WPA2 Enterprise (firmware v. 1.31 or later), TLS, SSL Bluetooth 5 Certified Agency Certified in the US, Canada, Europe, Japan, Korea, China, India and Taiwan Single spatial stream in 2.4GHz ISM band Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Operating temperature range of -40C to +85C Integrated Network IP stack to minimize host CPU requirements On-Chip Network Stack to offload MCU Class 2 transmission and Adaptive Frequency Hopping
Datasheet
Description
Microchip's ATWINC3400 is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller module. It is the ideal add-on to existing microcontroller (MCU) solutions, offering Wi-Fi® and Bluetooth® Low Energy (BLE) network capabilities through a SPI-to-Wi-Fi interface. The ATWINC3400 connects to any Microchip PIC® or SAM MCU with minimal resource requirements. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. The ATWINC3400’s most advanced mode is a single-stream 1 x 1 802.11n mode. The ATWINC3400 features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE functionality. The only external clock source needed for the ATWINC3400 is a high-speed crystal or oscillator. The ATWINC3400 is available in a 36-pin module with dimensions of 22.4 x 14.7 mm. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. The latest major firmware release is: v1.4.1. This is available as a firmware package - The v1.4.1 firmware package and release notes are available in the documents section of this page. Click here for our Firmware Release Summary Latest module firmware available: ATWINC3400-MR210CA13 1 ATWINC3400-MR210UA13 1 Looking for a chip level solution? Check out the IC solution here ATWINC3400-IC For product comparison, please consider: ATWINC1500, ATWILC1000, ATWILC3000, ATWINC3400-IC Additional Features IEEE 802.11 b/g/n 20MHz (1x1) Wi-Fi plus Bluetooth 5 Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS Supported Security Protocols: WPA/WPA2 Personal, WPA2 Enterprise (firmware v. 1.31 or later), TLS, SSL Bluetooth 5 Certified Agency Certified in the US, Canada, Europe, Japan, Korea, China, India and Taiwan Single spatial stream in 2.4GHz ISM band Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Operating temperature range of -40C to +85C Integrated Network IP stack to minimize host CPU requirements On-Chip Network Stack to offload MCU Class 2 transmission and Adaptive Frequency Hopping
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPI+UART to Wi-Fi & BLE module - atwinc3400 - Microchip Technology, Inc.
Chandler, AZ, United States
SPI+UART to Wi-Fi & BLE module
atwinc3400
SPI+UART to Wi-Fi & BLE module atwinc3400
Microchip's ATWINC3400 is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller module. It is the ideal add-on to existing microcontroller (MCU) solutions, offering Wi-Fi® and Bluetooth® Low Energy (BLE) network capabilities through a SPI-to-Wi-Fi interface. The ATWINC3400 connects to any Microchip PIC® or SAM MCU with minimal resource requirements. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. The ATWINC3400’s most advanced mode is a single-stream 1 x 1 802.11n mode. The ATWINC3400 features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE functionality. The only external clock source needed for the ATWINC3400 is a high-speed crystal or oscillator. The ATWINC3400 is available in a 36-pin module with dimensions of 22.4 x 14.7 mm. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. The latest major firmware release is: v1.4.1. This is available as a firmware package - The v1.4.1 firmware package and release notes are available in the documents section of this page. Click here for our Firmware Release Summary Latest module firmware available: ATWINC3400-MR210CA13 1 ATWINC3400-MR210UA13 1 Looking for a chip level solution? Check out the IC solution here ATWINC3400-IC For product comparison, please consider: ATWINC1500, ATWILC1000, ATWILC3000, ATWINC3400-IC Additional Features IEEE 802.11 b/g/n 20MHz (1x1) Wi-Fi plus Bluetooth 5 Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS Supported Security Protocols: WPA/WPA2 Personal, WPA2 Enterprise (firmware v. 1.31 or later), TLS, SSL Bluetooth 5 Certified Agency Certified in the US, Canada, Europe, Japan, Korea, China, India and Taiwan Single spatial stream in 2.4GHz ISM band Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Operating temperature range of -40C to +85C Integrated Network IP stack to minimize host CPU requirements On-Chip Network Stack to offload MCU Class 2 transmission and Adaptive Frequency Hopping

Microchip's ATWINC3400 is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller module. It is the ideal add-on to existing microcontroller (MCU) solutions, offering Wi-Fi® and Bluetooth® Low Energy (BLE) network capabilities through a SPI-to-Wi-Fi interface. The ATWINC3400 connects to any Microchip PIC® or SAM MCU with minimal resource requirements. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3.

The ATWINC3400’s most advanced mode is a single-stream 1 x 1 802.11n mode. The ATWINC3400 features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE functionality. The only external clock source needed for the ATWINC3400 is a high-speed crystal or oscillator. The ATWINC3400 is available in a 36-pin module with dimensions of 22.4 x 14.7 mm.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

The latest major firmware release is: v1.4.1. This is available as a firmware package - The v1.4.1 firmware package and release notes are available in the documents section of this page.

Click here for our Firmware Release Summary

Latest module firmware available:
ATWINC3400-MR210CA131
ATWINC3400-MR210UA131

Looking for a chip level solution? Check out the IC solution here ATWINC3400-IC

For product comparison, please consider: ATWINC1500, ATWILC1000, ATWILC3000, ATWINC3400-IC

Additional Features

  • IEEE 802.11 b/g/n 20MHz (1x1) Wi-Fi plus Bluetooth 5
  • Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS
  • Supported Security Protocols: WPA/WPA2 Personal, WPA2 Enterprise (firmware v. 1.31 or later), TLS, SSL
  • Bluetooth 5 Certified
  • Agency Certified in the US, Canada, Europe, Japan, Korea, China, India and Taiwan
  • Single spatial stream in 2.4GHz ISM band
  • Integrated PA and T/R Switch
  • Superior Sensitivity and Range via advanced PHY signal processing
  • Operating temperature range of -40C to +85C
  • Integrated Network IP stack to minimize host CPU requirements
  • On-Chip Network Stack to offload MCU
  • Class 2 transmission and Adaptive Frequency Hopping
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number atwinc3400
Product Name SPI+UART to Wi-Fi & BLE module
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers