AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 126919-ATTINY88-MMU
Packaging: Tray
Core Processor: AVR
Number of I/O: 24
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN (4x4)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 28VQFN Product overview: ATTINY88-MMU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY88-MMU can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, ATTINY, 12MHZ, QFN-28; Product Range:AVR ATtiny Family ATtiny88 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:8KB; RAM Memory Size:500Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 28VQFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)
8-bit Microcontrollers - MCU 8KB In-system Flash 12MHz 1.8V-5.5V
IC MCU 8BIT 8KB FLASH 28VQFN
IC MCU 8BIT 8KB FLASH 28VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY88-MMU-ND | 126919-ATTINY88-MMU | 685-ATTINY88-MMU | 68T3855 | ATTINY88-MMU | ATTINY88-MMU | ATTINY88-MMU | ATTINY88-MMU | ATTINY88-MMU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY88-MMU | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Qfn-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| Bits | Other; A/D 6x10b | ||||||||
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 0.5000 KB | 512 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 8 KB | 64 KB | 0.0640 KB |