Microchip Technology, Inc. Product Range Microchip ATTINY461A-SU.

Description
Product Range:tinyAVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s; Embedded Interface Type:I2C, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes
Description
Product Range:tinyAVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s; Embedded Interface Type:I2C, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 14AC8592 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
14AC8592
Product Range Microchip 14AC8592
Product Range:tinyAVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s; Embedded Interface Type:I2C, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Product Range:tinyAVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s; Embedded Interface Type:I2C, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 14AC8592
Product Name Product Range Microchip
Clock Speed 20 MHz
RAM 0.2560 KB
Supply Voltage 1.8 to ? volts
Serial Interface I²C; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details