Manufacturer: Microchip Technology
Win Source Part Number: 845586-ATTINY441-SSU
Series: AVR® ATtiny
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 12
Family Name: ATTINY441
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY441-SSURCT, 1611-ATTINY441-SSURC
IC MCU 8BIT 4KB FLASH 14SOIC Product overview: ATTINY441-SSUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY441-SSUR can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
8-bit Microcontrollers - MCU 16MHz0.150" 14SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
MCU, 8BIT, AVR, 16MHZ, SOIC-14; Product Range:AVR ATtiny Family ATtiny44 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:256KB; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s RoHS Compliant: Yes
MCU, 8BIT, AVR, 16MHZ, SOIC-14; Product Range:AVR ATtiny Family ATtiny44 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:256KB; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 845586-ATTINY441-SSUR | 685-ATTINY441-SSUR | ATTINY441-SSURCT-ND | ATTINY441-SSUR | ATTINY441-SSUR | ATTINY441-SSUR | ATTINY441-SSUR | ATTINY441-SSUR | 41AH8360 |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY441-SSUR | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Mcu, 8Bit, Avr, 16Mhz, Soic-14; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| I/O Ports | 12 | 12 | 12 | 12 | |||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 256 KB | |||
| ROM | 0.2560 KB | 4 KB |