Microchip Technology, Inc. ATTINY9

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 1 KB ISP Flash memory, 32B SRAM, four general purpose I/O lines, 16 general purpose working registers, a 16-bit timer/counter with two PWM channels, internal and external interrupts, programmable watchdog timer with internal oscillator, an internal calibrated oscillator, and four software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 1 KB ISP Flash memory, 32B SRAM, four general purpose I/O lines, 16 general purpose working registers, a 16-bit timer/counter with two PWM channels, internal and external interrupts, programmable watchdog timer with internal oscillator, an internal calibrated oscillator, and four software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY9 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 1 KB ISP Flash memory, 32B SRAM, four general purpose I/O lines, 16 general purpose working registers, a 16-bit timer/counter with two PWM channels, internal and external interrupts, programmable watchdog timer with internal oscillator, an internal calibrated oscillator, and four software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 1 KB ISP Flash memory, 32B SRAM, four general purpose I/O lines, 16 general purpose working registers, a 16-bit timer/counter with two PWM channels, internal and external interrupts, programmable watchdog timer with internal oscillator, an internal calibrated oscillator, and four software selectable power saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY9
Features PWM
Bits 16 Bit
Number 1
RAM 0.0320 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers