MCU, 20MHz, 8KB, SOIC14, Ind 85C, Green
MCU, 20MHz, 8KB, SOIC14, Ind 85C, Green
MCU, 20MHz, 8KB, SOIC14, Ind 85C, Green
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 14-SOIC
IC MCU 8BIT 8KB FLASH 14SOIC
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 14-SOIC
IC MCU 8BIT 8KB FLASH 14SOIC
IC MCU 8BIT 8KB FLASH 14SOIC
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2402939P | 150-ATTINY824-SSU-ND | ATTINY824-SSU | ATTINY824-SSU | ATTINY824-SSU | ATTINY824-SSU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 12bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| ROM | 8 KB | 8 KB | ||||
| Package Type | SOIC; Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Pin Count | 14 | |||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |