AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 4KB FLASH 32VQFN Product overview: ATTINY461-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY461-20MUR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357083-ATTINY461-20
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® ATtiny
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: ATTINY461
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 16
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Data Converters: A/D 11x10b
Oscillator Type: Internal
Core Processor: AVR
IC MCU 8BIT 4KB FLASH 32VQFN
IC MCU 8BIT 4KB FLASH 32VQFN
8-bit Microcontrollers - MCU 4K FL 256B EE 256B SRAM 20MHZ IND GR 5V
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 4KB FLASH 32VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY461-20MURTR-ND | 685-ATTINY461-20MUR | 1357083-ATTINY461-20MUR | ATTINY461-20MUR | ATTINY461-20MUR | ATTINY461-20MUR | ATTINY461-20MUR | ATTINY461-20MUR |
| Product Name | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 11x10b | |||||||
| RAM | 0.2560 KB | 0.2560 KB | 4 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 4 KB | 256 KB |