AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 713573-ATTINY5-TSHR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 12MHz
Peripherals: POR, PWM, WDT
Program Memory Size: 512B (256 x 16)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: ATTINY5
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 4
Date RAM Size: 32 x 8
IC MCU 8BIT 512B FLASH SOT23-6 Product overview: ATTINY5-TSHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY5-TSHR can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 512B FLASH 32B SRAM ADC 12MHz TIMER
IC MCU 8BIT 512B FLASH SOT23-6
IC MCU 8BIT 512B FLASH SOT23-6
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6
IC MCU 8BIT 512B FLASH SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY5-TSHRCT-ND | 713573-ATTINY5-TSHR | 685-ATTINY5-TSHR | ATTINY5-TSHR | ATTINY5-TSHR | ATTINY5-TSHR | ATTINY5-TSHR | ATTINY5-TSHR |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY5-TSHR | 8-bit 8BIT SOT23 Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| Bits | 8 Bit | |||||||
| RAM | 0.0320 KB | 0.5120 KB | 0.0320 KB | 32 KB | 0.0320 KB | 0.0320 KB | ||
| ROM | 0.5120 KB |