Manufacturer: Atmel
Win Source Part Number: 1149657-ATTINY84V-10
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATTINY84V-10SSU; ATtiny84V-10SSUR;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 14DIP Product overview: ATTINY84V-10PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY84V-10PU can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 14-PDIP
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP14
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 14-PDIP
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, DIP-14; Product Range:AVR ATtiny Family ATtiny84 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 14DIP
8-bit Microcontrollers - MCU AVR 8K FLSH 512B EE 512B SRAM 1.8V 10MHZ
IC MCU 8BIT 8KB FLASH 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149657-ATTINY84V-10PU | 685-ATTINY84V-10PU | ATTINY84V-10PU-ND | ATTINY84V-10PU | ATTINY84V-10PU | 68T3797 | ATTINY84V-10PU | ATTINY84V-10PU | ATTINY84V-10PU |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY84V-10PU | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dip-14; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||||||
| Package Type | Other; Bulk | CDIP; Other; "14-DIP (0.300"", 7.62mm)" | CDIP; Other; DIP14 | CDIP; Other; 14-DIP (0.300\", 7.62mm) | CDIP; Other; DIP | CDIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |