AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 14-TSSOP
20MHz, 8KB, TSSOP14, Ind 85C, Green
20MHz, 8KB, TSSOP14, Ind 85C, Green
20MHz, 8KB, TSSOP14, Ind 85C, Green
IC MCU 8BIT 8KB FLASH 14TSSOP
IC MCU 8BIT 8KB FLASH 14TSSOP
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 14-TSSOP
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY824-XU-ND | 2343725P | ATTINY824-XU | ATTINY824-XU | ATTINY824-XU |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 9x12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB | 8 KB |