The ATTINY45-15MT is an 8-bit AVR microcontroller from Quarktwin Technology Ltd. designed for low power consumption and high performance. It features an advanced RISC architecture that allows for efficient execution of 120 instructions, most of which are completed in a single clock cycle. The microcontroller includes 4KB of in-system programmable Flash memory, 256 bytes of EEPROM, and 512 bytes of SRAM, with a write/erase endurance of 10,000 and 100,000 cycles respectively. This microcontroller operates within a voltage range of 2.7 to 5.5V and supports clock speeds of up to 16MHz. It is equipped with a variety of peripherals, including an 8-bit Timer/Counter, PWM channels, a 10-bit ADC with multiple input channels, and a universal serial interface. The device also incorporates features such as a watchdog timer, an on-chip debug system, and multiple power-saving modes, making it suitable for applications requiring low power operation. The ATTINY45-15MT is available in both 8-pin SOIC and 20-pin QFN packages, and it is rated for an automotive temperature range of -40°C to +125°C, making it suitable for automotive applications.
IC MCU 8BIT 4KB FLASH 20WQFN Product overview: ATTINY45-15MT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY45-15MT can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149648-ATTINY45-15M
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 4KB FLASH 20WQFN
AVR Automotive, AEC-Q100, AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 20-WQFN (4x4)
IC MCU 8BIT 4KB FLASH 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY45-15MT | 1149648-ATTINY45-15MT | ATTINY45-15MT | ATTINY45-15MT | ATTINY45-15MT |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY45-15MT | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Package Type | Other; Tape & Reel (TR) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |