The ATTINY826-MF is an 8-bit microcontroller from the tinyAVR® 2 family, featuring 8 KB of Flash memory, 1 KB of SRAM, and a supply voltage range of 1.8V to 5.5V. It operates at a maximum frequency of 20 MHz and is available in a 20-pin VQFN package. The microcontroller includes a variety of peripherals such as 18 general-purpose I/O pins, 15 ADC channels, and multiple communication interfaces including USART, SPI, and TWI (I²C). It also supports an event system and has a real-time counter, making it suitable for applications requiring efficient event handling and timing. The operating temperature range is from -40°C to +125°C, which is ideal for automotive and industrial applications. The ATTINY826-MF is designed for low-power operation, making it a good choice for battery-powered devices.
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 8KB FLASH 20VQFN
IC MCU 8BIT 8KB FLASH 20VQFN
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY826-MF-ND | ATTINY826-MF | ATTINY826-MF | ATTINY826-MF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 15x12b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 8 KB |