IC MCU 8BIT 4KB FLASH 14SOIC Product overview: ATTINY404-SSFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY404-SSFR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354266-ATTINY404-SS
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: tinyAVR™ 0, Functional Safety (FuSa)
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: ATTINY404
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 16MHz
Number of I/O: 12
Core Processor: AVR
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 256 x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Data Converters: A/D 10x10b
Oscillator Type: Internal
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
8-bit Microcontrollers - MCU 20MHz, 4KB, SOIC14, Ind 125C, Green, T&R
IC MCU 8BIT 4KB FLASH 14SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1682676 | 1682792P | 685-ATTINY404-SSFR | 1354266-ATTINY404-SSFR | ATTINY404-SSFRDKR-ND | ATTINY404-SSFR | ATTINY404-SSFR | ATTINY404-SSFR | ATTINY404-SSFR | ATTINY404-SSFR |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| ROM | 4 KB | 4 KB | 0.1280 KB | 128 KB | 4 KB | |||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | Other; Tape & Reel (TR) | SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Pin Count | 14 | 14 | 14 | |||||||
| Clock Speed | 20 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz |