Manufacturer: Microchip Technology
Win Source Part Number: 912246-ATTINY817-MNR
Series: tinyAVR™ 1, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Core Processor: AVR
Speed: 20MHz
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 12x10b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATTINY817
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY817-MNRTR, ATTINY817-MNR-ND, ATTINY817-MNRDKR, ATTINY817-MNRCT
IC MCU 8BIT 8KB FLASH 24QFN Product overview: ATTINY817-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY817-MNR can be used for catalog matching and distributor lookup.
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
8-bit Microcontrollers - MCU AVR 8-bit Microcontroller
IC MCU 8BIT 8KB FLASH 24QFN
IC MCU 8BIT 8KB FLASH 24QFN
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 8KB FLASH 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 912246-ATTINY817-MNR | 685-ATTINY817-MNR | ATTINY817-MNRTR-ND | ATTINY817-MNR | ATTINY817-MNR | ATTINY817-MNR | ATTINY817-MNR | ATTINY817-MNR |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY817-MNR | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 8 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 128 KB | 0.1280 KB | 8 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |