AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-VQFN (4x4)
IC MCU 8BIT 4KB FLASH 24VQFN
IC MCU 8BIT 4KB FLASH 24VQFN
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-VQFN (4x4)
IC MCU 8BIT 4KB FLASH 24VQFN
IC MCU 8BIT 4KB FLASH 24VQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY427-MURTR-ND | ATTINY427-MUR | ATTINY427-MUR | ATTINY427-MUR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 15x12b | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 4 KB |