Microchip Technology, Inc. Microcontrollers ATTINY44A-MU

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-QFN-EP (4x4)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-QFN-EP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY44A-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY44A-MU-ND
Microcontrollers ATTINY44A-MU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY44A-MU - 091596-ATTINY44A-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY44A-MU
091596-ATTINY44A-MU
Embedded - Embedded - Microcontrollers - ATTINY44A-MU 091596-ATTINY44A-MU
Manufacturer: Microchip Technology Win Source Part Number: 091596-ATTINY44A-MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 12 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: ATtiny44A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN-EP (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): ATtiny44A-PU; ATtiny44A-CCUR; ATtiny44A-MUR; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 091596-ATTINY44A-MU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 12
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Family Name: ATtiny44A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN-EP (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): ATtiny44A-PU; ATtiny44A-CCUR; ATtiny44A-MUR;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 1331638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331638
Microcontrollers 1331638
MCU 8-Bit ATtiny AVR 4KB Flash MLF20

MCU 8-Bit ATtiny AVR 4KB Flash MLF20

Supplier's Site
Microcontrollers - 1331638P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331638P
Microcontrollers 1331638P
MCU 8-Bit ATtiny AVR 4KB Flash MLF20

MCU 8-Bit ATtiny AVR 4KB Flash MLF20

Supplier's Site
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATTINY44A-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATTINY44A-MU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATTINY44A-MU
IC MCU 8BIT 4KB FLASH 20QFN Product overview: ATTINY44A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY44A-MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20QFN Product overview: ATTINY44A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY44A-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY44A-MU
8-bit Microcontrollers - MCU ATTINY44A-MU
8-bit Microcontrollers - MCU 1.8V, 20MHz Industrial Temp

8-bit Microcontrollers - MCU 1.8V, 20MHz Industrial Temp

Buy Now Datasheet
Microcontrollers - ATTINY44A-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY44A-MU
Microcontrollers ATTINY44A-MU
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATTINY44A-MU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATTINY44A-MU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATTINY44A-MU
4KB 1.8V~5.5V AVR 256Byte 20MHz FLASH 12 QFN-20-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

4KB 1.8V~5.5V AVR 256Byte 20MHz FLASH 12 QFN-20-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - ATTINY44A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY44A-MU
Microcontrollers ATTINY44A-MU
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY44A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY44A-MU
Microcontrollers ATTINY44A-MU
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY44A-MU
Embedded - Microcontrollers ATTINY44A-MU
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip - 68T3704 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip
68T3704
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip 68T3704
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, QFN-20; Product Range:AVR ATtiny Family ATtiny44 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, QFN-20; Product Range:AVR ATtiny Family ATtiny44 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY44A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY44A-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY44A-MU
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY44A-MU-ND 091596-ATTINY44A-MU 1331638 1331638P 685-ATTINY44A-MU ATTINY44A-MU ATTINY44A-MU ATTINY44A-MU ATTINY44A-MU ATTINY44A-MU 68T3704 ATTINY44A-MU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY44A-MU Microcontrollers Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b Other; 10bit
RAM 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 4 KB 256 KB 4 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details