Microchip Technology, Inc. Microcontrollers ATXMEGA128A1U-AUR

Description
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA128A1U-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A1U-AURCT-ND
Microcontrollers ATXMEGA128A1U-AURCT-ND
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A1U-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A1U-AURTR-ND
Microcontrollers ATXMEGA128A1U-AURTR-ND
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A1U-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A1U-AURDKR-ND
Microcontrollers ATXMEGA128A1U-AURDKR-ND
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
128KB Embedded Microcontroller MCU - 685-ATXMEGA128A1U-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-ATXMEGA128A1U-AUR
128KB Embedded Microcontroller MCU 685-ATXMEGA128A1U-AUR
IC MCU 8/16B 128KB FLASH 100TQFP Product overview: ATXMEGA128A1U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1U-AU R can be used for catalog matching and distributor lookup.

IC MCU 8/16B 128KB FLASH 100TQFP Product overview: ATXMEGA128A1U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1U-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA128A1U-AUR - 845005-ATXMEGA128A1U-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA128A1U-AUR
845005-ATXMEGA128A1U-AUR
Embedded - Embedded - Microcontrollers - ATXMEGA128A1U-AUR 845005-ATXMEGA128A1U-AUR
Manufacturer: Microchip Technology Win Source Part Number: 845005-ATXMEGA128A1U -AUR Series: AVR® XMEGA® A1U Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 100-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA128 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA128A1U-AURDKR , ATXMEGA128A1U-AURTR, ATXMEGA128A1U-AURCT, ATXMEGA128A1U-AUR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 845005-ATXMEGA128A1U-AUR
Series: AVR® XMEGA® A1U
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
Core Processor: AVR
Speed: 32MHz
Package: Reel - TR
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b; D/A 4x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA128
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATXMEGA128A1U-AURDKR, ATXMEGA128A1U-AURTR, ATXMEGA128A1U-AURCT, ATXMEGA128A1U-AUR-ND

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA128A1U-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128A1U-AUR
Embedded - Microcontrollers ATXMEGA128A1U-AUR
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128A1U-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128A1U-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128A1U-AUR
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site
Microcontrollers - ATXMEGA128A1U-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A1U-AUR
Microcontrollers ATXMEGA128A1U-AUR
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A1U-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128A1U-AUR
Microcontrollers ATXMEGA128A1U-AUR
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128A1U-AUR
8-bit Microcontrollers - MCU ATXMEGA128A1U-AUR
8-bit Microcontrollers - MCU 100TQFP,INDTEMP,GREE N,1.6-3.6V,32MHz,T&R

8-bit Microcontrollers - MCU 100TQFP,INDTEMP,GREEN,1.6-3.6V,32MHz,T&R

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA128A1U-AURCT-ND 685-ATXMEGA128A1U-AUR 845005-ATXMEGA128A1U-AUR ATXMEGA128A1U-AUR ATXMEGA128A1U-AUR ATXMEGA128A1U-AUR ATXMEGA128A1U-AUR ATXMEGA128A1U-AUR
Product Name Microcontrollers 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA128A1U-AUR Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 4x12b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details