IC MCU 8BIT 4KB FLASH 14TSSOP Product overview: ATTINY424-XU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY424-XU can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: tinyAVR® 2
Package: Tube
Product Status: Active
Core Processor: AVR
Core Size: 8-Bit
Speed: 20MHz
Connectivity: I²C, SPI, UART/USART
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-TSSOP
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-TSSOP
IC MCU 8BIT 4KB FLASH 14TSSOP
IC MCU 8BIT 4KB FLASH 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY424-XU | 150-ATTINY424-XU-ND | ATTINY424-XU | ATTINY424-XU | ATTINY424-XU | |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 0.1280 KB | 4 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash |