Microchip Technology, Inc. Newer Device Available ATTINY861A ATTINY861

Description
The high-performance Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, debugWIRE for on-chip debugging, an 8-bit timer/counter with compare modes, an 8-bit high-speed timer/counter with PWM and separate prescaler, universal serial interface (USI), internal and external interrupts, an 11-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. Also see the picoPower® version: ATtiny861A For product comparison, please consider: ATTINY861A
Request a Quote Datasheet
Description
The high-performance Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, debugWIRE for on-chip debugging, an 8-bit timer/counter with compare modes, an 8-bit high-speed timer/counter with PWM and separate prescaler, universal serial interface (USI), internal and external interrupts, an 11-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. Also see the picoPower® version: ATtiny861A For product comparison, please consider: ATTINY861A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATTINY861A - ATTINY861 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATTINY861A
ATTINY861
Newer Device Available ATTINY861A ATTINY861
The high-performance Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, debugWIRE for on-chip debugging, an 8-bit timer/counter with compare modes, an 8-bit high-speed timer/counter with PWM and separate prescaler, universal serial interface (USI), internal and external interrupts, an 11-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. Also see the picoPower® version: ATtiny861A For product comparison, please consider: ATTINY861A

The high-performance Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, debugWIRE for on-chip debugging, an 8-bit timer/counter with compare modes, an 8-bit high-speed timer/counter with PWM and separate prescaler, universal serial interface (USI), internal and external interrupts, an 11-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and four software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.

Also see the picoPower® version: ATtiny861A

For product comparison, please consider: ATTINY861A

Supplier's Site Datasheet
END - OF - LIFE - ATTINY861 - 1149663-ATTINY861 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ATTINY861
1149663-ATTINY861
END - OF - LIFE - ATTINY861 1149663-ATTINY861
Manufacturer: Atmel Win Source Part Number: 1149663-ATTINY861 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Industrial, Consumer Electronics, Medical, Automotive

Manufacturer: Atmel
Win Source Part Number: 1149663-ATTINY861
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Industrial, Consumer Electronics, Medical, Automotive

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY861 1149663-ATTINY861
Product Name Newer Device Available ATTINY861A END - OF - LIFE - ATTINY861
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details