AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 8-SOIC
Microcontroller AVR, 8K FLASH, 512B EE
Microcontroller AVR, 8K FLASH, 512B EE
Manufacturer: Microchip Technology
Win Source Part Number: 1020585-ATTINY85V-10
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 8SOIC Product overview: ATTINY85V-10SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY85V-10SU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 8SOIC
8KB 1.8V~5.5V AVR 512Byte 10MHz FLASH 6 SOIC-8-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 8KB FLASH 8SOIC
IC MCU 8BIT 8KB FLASH 8SOIC
8-bit Microcontrollers - MCU 8kB Flash 0.512kB EEPROM 6 I/O Pins
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 8-SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY85V-10SU-ND | 1331678 | 1331678P | 1020585-ATTINY85V-10SU | 685-ATTINY85V-10SU | ATTINY85V-10SU | ATTINY85V-10SU | ATTINY85V-10SU | ATTINY85V-10SU | ATTINY85V-10SU | ATTINY85V-10SU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY85V-10SU | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||||
| Bits | Other; A/D 4x10b | Other; 10bit | |||||||||
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||||
| ROM | 8 KB | 8 KB | 512 KB | 0.5120 KB |