Microchip Technology, Inc. Microcontrollers ATUC64L4U-AUT

Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATUC64L4U-AUT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48

Supplier's Site Datasheet
Microcontrollers - ATUC64L4U-AUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATUC64L4U-AUT-ND
Microcontrollers ATUC64L4U-AUT-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATUC64L4U-AUT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATUC64L4U-AUT
IC MCU 32BIT 64KB FLASH 48TQFP Product overview: ATUC64L4U-AUT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC64L4U-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48TQFP Product overview: ATUC64L4U-AUT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC64L4U-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATUC64L4U-AUT - 769321-ATUC64L4U-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATUC64L4U-AUT
769321-ATUC64L4U-AUT
Embedded - Embedded - Microcontrollers - ATUC64L4U-AUT 769321-ATUC64L4U-AUT
Manufacturer: Microchip Technology Win Source Part Number: 769321-ATUC64L4U-AUT Series: AVR32 UC3 L Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 50MHz Package: 48-TQFP Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.6 V Family Name: ATUC64L4U Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): LM3S5P51-IGZ50-C0; LM3S5P51-EGZ80-C0T; LM3S5P51-EGZ80-C0; XMC4200Q48K256BAXUMA 1; Introduction Date: December 06, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769321-ATUC64L4U-AUT
Series: AVR32 UC3 L
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 50MHz
Package: 48-TQFP
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.6 V
Family Name: ATUC64L4U
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): LM3S5P51-IGZ50-C0; LM3S5P51-EGZ80-C0T; LM3S5P51-EGZ80-C0; XMC4200Q48K256BAXUMA1;
Introduction Date: December 06, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
ATUC64L4U-AUT
32-bit Microcontrollers - MCU ATUC64L4U-AUT
32-bit Microcontrollers - MCU UC3L-64KB Fl 48QFP 85C Grn

32-bit Microcontrollers - MCU UC3L-64KB Fl 48QFP 85C Grn

Buy Now Datasheet
Microcontrollers - ATUC64L4U-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC64L4U-AUT
Microcontrollers ATUC64L4U-AUT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATUC64L4U-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC64L4U-AUT
Microcontrollers ATUC64L4U-AUT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATUC64L4U-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATUC64L4U-AUT
Embedded - Microcontrollers ATUC64L4U-AUT
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATUC64L4U-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATUC64L4U-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATUC64L4U-AUT
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATUC64L4U-AUT ATUC64L4U-AUT-ND 685-ATUC64L4U-AUT 769321-ATUC64L4U-AUT ATUC64L4U-AUT ATUC64L4U-AUT ATUC64L4U-AUT ATUC64L4U-AUT
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATUC64L4U-AUT 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; TQFP; Other; TQFP48 TQFP; Other; 48-TQFP Other; Bulk QFP; TQFP; Other; 48-TQFP TQFP; Other; 48-TQFP
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers