Microchip Technology, Inc. ATTINY40

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 4 KB ISP Flash memory, 256B SRAM, 12 general purpose I/O lines, 16 general purpose working registers, an 8-bit timer/counter with two PWM channels, an 8/16-bit timer/counter, internal and external interrupts, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, a client Two-Wire interface, a host/client serial peripheral interface, an internal calibrated oscillator, and four software-selectable power-saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 4 KB ISP Flash memory, 256B SRAM, 12 general purpose I/O lines, 16 general purpose working registers, an 8-bit timer/counter with two PWM channels, an 8/16-bit timer/counter, internal and external interrupts, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, a client Two-Wire interface, a host/client serial peripheral interface, an internal calibrated oscillator, and four software-selectable power-saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY40 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 4 KB ISP Flash memory, 256B SRAM, 12 general purpose I/O lines, 16 general purpose working registers, an 8-bit timer/counter with two PWM channels, an 8/16-bit timer/counter, internal and external interrupts, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, a client Two-Wire interface, a host/client serial peripheral interface, an internal calibrated oscillator, and four software-selectable power-saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 4 KB ISP Flash memory, 256B SRAM, 12 general purpose I/O lines, 16 general purpose working registers, an 8-bit timer/counter with two PWM channels, an 8/16-bit timer/counter, internal and external interrupts, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, a client Two-Wire interface, a host/client serial peripheral interface, an internal calibrated oscillator, and four software-selectable power-saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY40
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 0.2560 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers