RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP64
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 128KB FLASH 64TQFP
32-bit Microcontrollers - MCU UC3L-128KB Flash 64QFP 85C green TRAY
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 128KB FLASH 64TQFP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATUC128L3U-AUT | ATUC128L3U-AUT-ND | ATUC128L3U-AUT | ATUC128L3U-AUT | ATUC128L3U-AUT | ATUC128L3U-AUT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; TQFP; Other; TQFP64 | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP | TQFP; Other; 64-TQFP | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz |