The ATTINY87-A15XZ is an 8-bit AVR microcontroller featuring 8KB of in-system programmable flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM. It operates within a voltage range of 2.7 to 5.5V and supports clock speeds up to 16MHz. This microcontroller is designed for low power consumption and high performance, utilizing an advanced RISC architecture that allows for efficient instruction execution. Key features include a LIN controller, an 8-bit and a 16-bit timer/counter, a 10-bit ADC with multiple channels, and a programmable watchdog timer. The device also supports various power-saving modes, including idle and power-down modes, which enhance its suitability for battery-operated applications. The ATTINY87-A15XZ is available in a 20-pin TSSOP package, making it compact for embedded applications. Its robust feature set and flexibility make it a viable option for engineers looking for a reliable microcontroller for various embedded control tasks.
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 20-TSSOP
IC MCU 8BIT 8KB FLASH 20TSSOP
IC MCU 8BIT 8KB FLASH 20TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY87-A15XZ | ATTINY87-A15XZ | ATTINY87-A15XZ |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 16 MHz | 16 MHz | |
| RAM | 0.5120 KB | 512 KB | |
| I/O Ports | 16 |