MCU 8-Bit 8K Flash 20MHz EEPROM SOIC300
MCU 8-Bit 8K Flash 20MHz EEPROM SOIC300
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SOIC
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: ATTINY816-SFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY816-SFR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 912244-ATTINY816-SFR
Series: tinyAVR™ 1, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SOIC
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 12x10b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATTINY816
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY816-SFRTR, ATTINY816-SFR-ND, ATTINY816-SFRCT, ATTINY816-SFRDKR
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
MCU, 8BIT, AVR, 20MHZ, SOIC-20; Product Range:AVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; Embedded Interface Type:I2C, SPI, RoHS Compliant: Yes
MCU, 8BIT, AVR, 20MHZ, SOIC-20; Product Range:AVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes
8-bit Microcontrollers - MCU AVR 8-bit Microcontroller
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1468897P | 1463228 | ATTINY816-SFRCT-ND | 685-ATTINY816-SFR | 912244-ATTINY816-SFR | ATTINY816-SFR | ATTINY816-SFR | ATTINY816-SFR | 55AC1244 | 41AH8364 | ATTINY816-SFR |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY816-SFR | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, Avr, 20Mhz, Soic-20; Product Range Microchip | Mcu, 8Bit, Avr, 20Mhz, Soic-20; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| ROM | 8 KB | 8 KB | 8 KB | 0.1280 KB | 128 KB | ||||||
| Package Type | SOIC; Other; SOIC | SOIC; Other; Soic | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 20-SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; SOIC | SOIC; Other; SOIC | ||
| Pin Count | 20 | 20 | 20 | 20 | 20 | ||||||
| RAM | 512 KB | 0.5120 KB | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB |