Microchip Technology, Inc. Microcontrollers ATXMEGA128A1-AU

Description
MCU AVR 128K+8K Flash 2K EEPROM TQFP100
Request a Quote Datasheet
Description
MCU AVR 128K+8K Flash 2K EEPROM TQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1331692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331692
Microcontrollers 1331692
MCU AVR 128K+8K Flash 2K EEPROM TQFP100

MCU AVR 128K+8K Flash 2K EEPROM TQFP100

Supplier's Site
Microcontrollers - 1331692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331692P
Microcontrollers 1331692P
MCU AVR 128K+8K Flash 2K EEPROM TQFP100

MCU AVR 128K+8K Flash 2K EEPROM TQFP100

Supplier's Site
128KB Embedded Microcontroller MCU - 685-ATXMEGA128A1-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-ATXMEGA128A1-AU
128KB Embedded Microcontroller MCU 685-ATXMEGA128A1-AU
IC MCU 8/16B 128KB FLASH 100TQFP Product overview: ATXMEGA128A1-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16B 128KB FLASH 100TQFP Product overview: ATXMEGA128A1-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA128A1-AU - 086526-ATXMEGA128A1-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA128A1-AU
086526-ATXMEGA128A1-AU
Embedded - Embedded - Microcontrollers - ATXMEGA128A1-AU 086526-ATXMEGA128A1-AU
Manufacturer: Microchip Technology Win Source Part Number: 086526-ATXMEGA128A1- AU Packaging: Tray Core Processor: AVR Number of I/O: 78 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b, D/A 4x12b Family Name: ATxmega128A1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): ATxmega128A1-CUR; ATxmega128A1-CU; ATxmega128A1-AUR; Introduction Date: February 25, 2008 ECCN: 5A992.c Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 086526-ATXMEGA128A1-AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 78
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b, D/A 4x12b
Family Name: ATxmega128A1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): ATxmega128A1-CUR; ATxmega128A1-CU; ATxmega128A1-AUR;
Introduction Date: February 25, 2008
ECCN: 5A992.c
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ATXMEGA128A1-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A1-AU-ND
Microcontrollers ATXMEGA128A1-AU-ND
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Qfp-100; Product Range Microchip - 72T3200 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Qfp-100; Product Range Microchip
72T3200
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Qfp-100; Product Range Microchip 72T3200
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, QFP-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:QFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, QFP-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:QFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128A1-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128A1-AU
Microcontrollers ATXMEGA128A1-AU
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128A1-AU
8-bit Microcontrollers - MCU ATXMEGA128A1-AU
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 128K + 8K Flash

8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 128K + 8K Flash

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA128A1-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128A1-AU
Embedded - Microcontrollers ATXMEGA128A1-AU
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128A1-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A1-AU
Microcontrollers ATXMEGA128A1-AU
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128A1-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128A1-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128A1-AU
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1331692 1331692P 685-ATXMEGA128A1-AU 086526-ATXMEGA128A1-AU ATXMEGA128A1-AU-ND 72T3200 ATXMEGA128A1-AU ATXMEGA128A1-AU ATXMEGA128A1-AU ATXMEGA128A1-AU ATXMEGA128A1-AU
Product Name Microcontrollers Microcontrollers 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA128A1-AU Microcontrollers Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Qfp-100; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit; 8 bit, 16bit 16 Bit; 16bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP Other; Tray QFP; TQFP; Other; 100-TQFP (14x14) TQFP; Other; 100-TQFP QFP; Other; QFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP TQFP; Other; 100-TQFP
Pin Count 100 100 100 100 100
ROM 128 KB 2 KB 2 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers