IC MCU 8BIT 1KB FLASH 8UDFN Product overview: ATTINY9-MAHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY9-MAHR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 010497-ATTINY9-MAHR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 4
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN, USON
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 32 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 8-UDFN, USON
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 8-UDFN, USON
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 8-UDFN, USON
IC MCU 8BIT 1KB FLASH 8UDFN
8-bit Microcontrollers - MCU AVR 1KB FLSH 32B SRAM 12MHz NiPdAu
IC MCU 8BIT 1KB FLASH 8UDFN
MICROCONTROLLER MCU, 8 BIT, ATTINY, 12MHZ, SOT-23-6; Product Range:AVR ATtiny Family ATtiny9 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:1KB; RAM Memory Size:30Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; MSL:- RoHS Compliant: Yes
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 8-UDFN, USON
IC MCU 8BIT 1KB FLASH 8UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY9-MAHR | 010497-ATTINY9-MAHR | ATTINY9-MAHRCT-ND | ATTINY9-MAHR | ATTINY9-MAHR | ATTINY9-MAHR | 68T3863 | ATTINY9-MAHR | ATTINY9-MAHR |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY9-MAHR | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Sot-23-6; Product Range Microchip | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| RAM | 0.0320 KB | 1 KB | 0.0320 KB | 32 KB | 0.0300 KB | 0.0320 KB | 0.0320 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 8-UDFN, USON | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | Other; SOT-23 | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad |