IC MCU 8BIT 8KB FLASH 14SOIC Product overview: ATTINY84-20SSU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY84-20SSU can be used for catalog matching and distributor lookup.
Microcontroller AVR, 8KB FLASH, 512 EE
Manufacturer: Microchip Technology
Win Source Part Number: 079314-ATTINY84-20SS
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 12
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATTINY84
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): ATtiny84-20SSUR;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 14-SOIC
8-bit Microcontrollers - MCU 8-bit 512B SRAM 20MHz 2.7-5.5V
IC MCU 8BIT 8KB FLASH 14SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 14-SOIC
IC MCU 8BIT 8KB FLASH 14SOIC
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOIC-14; Product Range:AVR ATtiny Family ATtiny84 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:500Byte; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 14SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY84-20SSU | 1331664P | 079314-ATTINY84-20SSU | ATTINY84-20SSU-ND | ATTINY84-20SSU | ATTINY84-20SSU | ATTINY84-20SSU | ATTINY84-20SSU | 68T3784 | ATTINY84-20SSU |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY84-20SSU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-14; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | 0.5000 KB | |||
| ROM | 0.5120 KB | 512 KB | 8 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |