Atmel Corporation Embedded - Embedded - Microcontrollers - ATUC256L3U-AUT ATUC256L3U-AUT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020598-ATUC256L3U-A UT Packaging: Tray Core Processor: AVR Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020598-ATUC256L3U-A UT Packaging: Tray Core Processor: AVR Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATUC256L3U-AUT - 1020598-ATUC256L3U-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATUC256L3U-AUT
1020598-ATUC256L3U-AUT
Embedded - Embedded - Microcontrollers - ATUC256L3U-AUT 1020598-ATUC256L3U-AUT
Manufacturer: Microchip Technology Win Source Part Number: 1020598-ATUC256L3U-A UT Packaging: Tray Core Processor: AVR Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020598-ATUC256L3U-AUT
Packaging: Tray
Core Processor: AVR
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ATUC256L3U-AUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATUC256L3U-AUT-ND
Microcontrollers ATUC256L3U-AUT-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATUC256L3U-AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATUC256L3U-AUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATUC256L3U-AUT
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATUC256L3U-AUT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC256L3U-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATUC256L3U-AUT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC256L3U-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ATUC256L3U-AUT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - ATUC256L3U-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC256L3U-AUT
Microcontrollers ATUC256L3U-AUT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATUC256L3U-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC256L3U-AUT
Microcontrollers ATUC256L3U-AUT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATUC256L3U-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATUC256L3U-AUT
Embedded - Microcontrollers ATUC256L3U-AUT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATUC256L3U-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATUC256L3U-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATUC256L3U-AUT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
ATUC256L3U-AUT
32-bit Microcontrollers - MCU ATUC256L3U-AUT
32-bit Microcontrollers - MCU UC3L-256KB Flash 64QFP 85C green TRAY

32-bit Microcontrollers - MCU UC3L-256KB Flash 64QFP 85C green TRAY

Buy Now Datasheet
32-bit Microcontrollers - MCU UC3L-256KB Flash 64QFP 85C green TRAY - 536-ATUC256L3U-AUT - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU UC3L-256KB Flash 64QFP 85C green TRAY
536-ATUC256L3U-AUT
32-bit Microcontrollers - MCU UC3L-256KB Flash 64QFP 85C green TRAY 536-ATUC256L3U-AUT
32-bit Microcontrollers - MCU UC3L-256KB Flash 64QFP 85C green TRAY

32-bit Microcontrollers - MCU UC3L-256KB Flash 64QFP 85C green TRAY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1020598-ATUC256L3U-AUT ATUC256L3U-AUT-ND 685-ATUC256L3U-AUT ATUC256L3U-AUT ATUC256L3U-AUT ATUC256L3U-AUT ATUC256L3U-AUT ATUC256L3U-AUT 536-ATUC256L3U-AUT
Product Name Embedded - Embedded - Microcontrollers - ATUC256L3U-AUT Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU 32-bit Microcontrollers - MCU UC3L-256KB Flash 64QFP 85C green TRAY
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active Active Active
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7672AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details