MCU 8-Bit ATtiny AVR 4KB Flash SOIC20
MCU 8-Bit ATtiny AVR 4KB Flash SOIC20
Manufacturer: Atmel
Win Source Part Number: 1149652-ATTINY461A-S
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 4KB FLASH 20SOIC Product overview: ATTINY461A-SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY461A-SU can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-SOIC
IC MCU 8BIT 4KB FLASH 20SOIC
8-bit Microcontrollers - MCU 4K Flash 125B EEPROM 128B SRAM 16 IO Pins
IC MCU 8BIT 4KB FLASH 20SOIC
IC MCU 8BIT 4KB FLASH 20SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1331653 | 1331653P | 1149652-ATTINY461A-SU | 685-ATTINY461A-SU | ATTINY461A-SU-ND | ATTINY461A-SU | ATTINY461A-SU | ATTINY461A-SU | ATTINY461A-SU | ATTINY461A-SU |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY461A-SU | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| ROM | 4 KB | 0.2560 KB | 4 KB | |||||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | Other; Tube | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | |||
| Pin Count | 20 | 20 | 20 | |||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz |