AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
IC MCU 8BIT 4KB FLASH 20SOIC Product overview: ATTINY416-SNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY416-SNR can be used for catalog matching and distributor lookup.
Win Source Part Number: 976166-ATTINY416-SNR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: tinyAVR™ 1, Functional Safety (FuSa)
Core Processor: AVR
Speed: 20MHz
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 256 x 8
Data Converters: A/D 12x10b; D/A 1x8b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATTINY416-SNRTR,ATTI
Base Product Number: ATTINY416
IC MCU 8BIT 4KB FLASH 20SOIC
8-bit Microcontrollers - MCU 105C Green 20MHz SOI C20 T&R
IC MCU 8BIT 4KB FLASH 20SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
IC MCU 8BIT 4KB FLASH 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY416-SNRDKR-ND | 685-ATTINY416-SNR | 976166-ATTINY416-SNR | ATTINY416-SNR | ATTINY416-SNR | ATTINY416-SNR | ATTINY416-SNR | ATTINY416-SNR |
| Product Name | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | |||||||
| RAM | 0.2560 KB | 0.2560 KB | 4 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 4 KB | 0.1280 KB | 128 KB |