The ATTINY826-MFR is a microcontroller from the tinyAVR® 2 family, featuring an 8-bit AVR® CPU that operates at a maximum frequency of 20 MHz. It includes 8 KB of Flash memory, 1 KB of SRAM, and 256 bytes of EEPROM. The device is available in a 20-pin VQFN package and supports a supply voltage range of 1.8V to 5.5V. It is designed for a wide temperature range of -40°C to +125°C, making it suitable for automotive applications as it meets AEC-Q100 requirements. The microcontroller offers a variety of peripherals, including multiple general-purpose I/O pins, timers, and an advanced 12-bit ADC with programmable gain amplifier. This combination of features makes the ATTINY826-MFR a versatile choice for embedded applications requiring efficient processing and low power consumption.
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 8KB FLASH 20VQFN
IC MCU 8BIT 8KB FLASH 20VQFN
IC MCU 8BIT 8KB FLASH 20VQFN
IC MCU 8BIT 8KB FLASH 20VQFN
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY826-MFRTR-ND | ATTINY826-MFR | ATTINY826-MFR | ATTINY826-MFR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 15x12b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 8 KB |