Microchip Technology, Inc. Microcontrollers ATTINY4-TSHR

Description
Microchip, MCU08, ATTINY4-TSHR
Request a Quote Datasheet
Description
Microchip, MCU08, ATTINY4-TSHR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1995411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995411
Microcontrollers 1995411
Microchip, MCU08, ATTINY4-TSHR

Microchip, MCU08, ATTINY4-TSHR

Supplier's Site
Microcontrollers - 1995411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995411P
Microcontrollers 1995411P
Microchip, MCU08, ATTINY4-TSHR

Microchip, MCU08, ATTINY4-TSHR

Supplier's Site
Microcontrollers - 1995409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995409
Microcontrollers 1995409
Microchip, MCU08, ATTINY4-TSHR

Microchip, MCU08, ATTINY4-TSHR

Supplier's Site
Embedded - Embedded - Microcontrollers - ATTINY4-TSHR - 1020579-ATTINY4-TSHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY4-TSHR
1020579-ATTINY4-TSHR
Embedded - Embedded - Microcontrollers - ATTINY4-TSHR 1020579-ATTINY4-TSHR
Manufacturer: Microchip Technology Win Source Part Number: 1020579-ATTINY4-TSHR Packaging: Reel - TR Core Processor: AVR Number of I/O: 4 Program Memory Size: 512B (256 x 16) Program Memory Type: FLASH Family Name: ATtiny4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Speed(Frequency): 12MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 32 x 8 Alternative Parts (Cross-Reference): ATtiny4-MAHR; ATtiny4-TSUR; ATtiny4-TS8R; ATtiny4-TSFR; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020579-ATTINY4-TSHR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 4
Program Memory Size: 512B (256 x 16)
Program Memory Type: FLASH
Family Name: ATtiny4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 32 x 8
Alternative Parts (Cross-Reference): ATtiny4-MAHR; ATtiny4-TSUR; ATtiny4-TS8R; ATtiny4-TSFR;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ATTINY4-TSHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY4-TSHRTR-ND
Microcontrollers ATTINY4-TSHRTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY4-TSHRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY4-TSHRCT-ND
Microcontrollers ATTINY4-TSHRCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY4-TSHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY4-TSHRDKR-ND
Microcontrollers ATTINY4-TSHRDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-ATTINY4-TSHR
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-ATTINY4-TSHR
IC MCU 8BIT 512B FLASH SOT23-6 Product overview: ATTINY4-TSHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY4-TSHR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 512B FLASH SOT23-6 Product overview: ATTINY4-TSHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY4-TSHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY4-TSHR
8-bit Microcontrollers - MCU ATTINY4-TSHR
8-bit Microcontrollers - MCU 512B FLASH 32B SRAM TIMER 12MHz

8-bit Microcontrollers - MCU 512B FLASH 32B SRAM TIMER 12MHz

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATTINY4-TSHR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATTINY4-TSHR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATTINY4-TSHR
512Byte 32Byte FLASH 4 1.8V~5.5V AVR 12MHz SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512Byte 32Byte FLASH 4 1.8V~5.5V AVR 12MHz SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - ATTINY4-TSHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY4-TSHR
Microcontrollers ATTINY4-TSHR
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH SOT-23-6

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY4-TSHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY4-TSHR
Embedded - Microcontrollers ATTINY4-TSHR
IC MCU 8BIT 512B FLASH SOT23-6

IC MCU 8BIT 512B FLASH SOT23-6

Supplier's Site Datasheet
Microcontrollers - ATTINY4-TSHR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY4-TSHR
Microcontrollers ATTINY4-TSHR
IC MCU 8BIT 512B FLASH SOT23-6

IC MCU 8BIT 512B FLASH SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY4-TSHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY4-TSHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY4-TSHR
IC MCU 8BIT 512B FLASH SOT23-6

IC MCU 8BIT 512B FLASH SOT23-6

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1995411 1995411P 1020579-ATTINY4-TSHR ATTINY4-TSHRTR-ND 685-ATTINY4-TSHR ATTINY4-TSHR ATTINY4-TSHR ATTINY4-TSHR ATTINY4-TSHR ATTINY4-TSHR ATTINY4-TSHR
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY4-TSHR Microcontrollers 8-bit 8BIT SOT23 Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
ROM Type Flash Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Package Type Other; 6st1 Other; 6ST1 Other; SOT-23 Other; SOT-23-6 Other; Tape & Reel (TR) Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23-6
Pin Count 6 6 6
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers