AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 4KB FLASH 24VQFN
8-bit Microcontrollers - MCU 105C, Green, 20MHz, QFN24, Tray
4KB 1.8V~5.5V AVR 20MHz 22 QFN-24-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN (4x4)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1936238 | 1936237 | ATTINY417-MN-ND | ATTINY417-MN | ATTINY417-MN | ATTINY417-MN | ATTINY417-MN |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| ROM | 4 KB | 4 KB | 4 KB | ||||
| Package Type | Other; VQFN | Other; Vqfn | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Pin Count | 24 | 24 | 24 | ||||
| ROM Type | Flash | Flash |