IC MCU 8BIT 8KB FLASH 20QFN
IC MCU 8BIT 8KB FLASH 20QFN
AVR Automotive, AEC-Q100, AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 20-QFN-EP (4x4)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY85-15MT | ATTINY85-15MT | ATTINY85-15MT |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 16 MHz | 16 MHz | |
| RAM | 512 KB | 0.5120 KB | |
| ROM Type | Flash; FLASH |