Microchip Technology, Inc. ATTINY828

Description
The ATtiny828 8-bit AVR® RISC-based microcontroller (MCU) with picoPower® technology features 8 KB of in-system programmable (ISP) Flash, 256B ISP EEPROM, 512B internal SRAM, 8-bit timer/counter and 16-bit timer/counter with PWM, 10-bit ADC,USART, TWI, 2 x SPI, 32.768 kHz ultra-low power oscillator, ±2% accurate 8 MHz internal oscillator and debugWIRE for on-chip-debug. The ATtiny828 MCU has 28 GPIO pins and ADC channels available on all pins. By executing powerful instructions in a single clock cycle, the ATtiny828 device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed. The device also has a boot section and supports read-while-write self-programming of Flash.
Datasheet
Description
The ATtiny828 8-bit AVR® RISC-based microcontroller (MCU) with picoPower® technology features 8 KB of in-system programmable (ISP) Flash, 256B ISP EEPROM, 512B internal SRAM, 8-bit timer/counter and 16-bit timer/counter with PWM, 10-bit ADC,USART, TWI, 2 x SPI, 32.768 kHz ultra-low power oscillator, ±2% accurate 8 MHz internal oscillator and debugWIRE for on-chip-debug. The ATtiny828 MCU has 28 GPIO pins and ADC channels available on all pins. By executing powerful instructions in a single clock cycle, the ATtiny828 device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed. The device also has a boot section and supports read-while-write self-programming of Flash.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY828 - Microchip Technology, Inc.
Chandler, AZ, United States
The ATtiny828 8-bit AVR® RISC-based microcontroller (MCU) with picoPower® technology features 8 KB of in-system programmable (ISP) Flash, 256B ISP EEPROM, 512B internal SRAM, 8-bit timer/counter and 16-bit timer/counter with PWM, 10-bit ADC,USART, TWI, 2 x SPI, 32.768 kHz ultra-low power oscillator, ±2% accurate 8 MHz internal oscillator and debugWIRE for on-chip-debug. The ATtiny828 MCU has 28 GPIO pins and ADC channels available on all pins. By executing powerful instructions in a single clock cycle, the ATtiny828 device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed. The device also has a boot section and supports read-while-write self-programming of Flash.

The ATtiny828 8-bit AVR® RISC-based microcontroller (MCU) with picoPower® technology features 8 KB of in-system programmable (ISP) Flash, 256B ISP EEPROM, 512B internal SRAM, 8-bit timer/counter and 16-bit timer/counter with PWM, 10-bit ADC,USART, TWI, 2 x SPI, 32.768 kHz ultra-low power oscillator, ±2% accurate 8 MHz internal oscillator and debugWIRE for on-chip-debug. The ATtiny828 MCU has 28 GPIO pins and ADC channels available on all pins.

By executing powerful instructions in a single clock cycle, the ATtiny828 device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed. The device also has a boot section and supports read-while-write self-programming of Flash.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY828
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details